web counter

Maxim Integrated MAX2831EVKIT+WiFi / 802.11 Development Tools MAX2831 Eval Kit

Maxim Integrated MAX2831EVKIT+ Reference Design 2
Maxim Integrated MAX2831EVKIT+ Reference Design 1
Maxim Integrated MAX2831EVKIT+ Reference Design 2
Maxim Integrated MAX2831EVKIT+ Reference Design 1
Maxim Integrated MAX2831EVKIT+ Reference Design 1
Maxim Integrated MAX2831EVKIT+ Reference Design 2

Applications:

Wireless Communication >

RF Transceiver

End Products:

Consumer ElectronicsPersonal Digital AssistantSmart PhoneVoIP HandsetWireless SpeakerCellular Phone

ECAD Model:

Description

The MAX2831EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX2831 2400 to 2500MHz, 802.11b/g RF Transceiver for Cellular Phone, Consumer Electronics, and Wireless LAN Applications. This evaluation kit includes a MAX2831EVKIT+ board, a MAX2831EVKIT+ software package, and a MAX2831EVKIT+ user guide. The MAX2831EVKIT+ board features a MAX2831 transceiver, a power supply, a USB interface, and a variety of test points and connectors. The MAX2831EVKIT+ software package includes a graphical user interface (GUI) for configuring and testing the MAX2831 transceiver. The MAX2831EVKIT+ user guide provides detailed instructions for setting up and using the evaluation kit. The MAX2831EVKIT+ is an ideal solution for evaluating the performance of the MAX2831 transceiver in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; 802.11 b/g (Wi-Fi, WiFi, WLAN)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    2.4GHz
  • Operating Supply Voltage
    5V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining