web counter

Maxim Integrated MAX35103EVKIT#EVAL KIT FOR MAX35103

Maxim Integrated MAX35103EVKIT# Reference Design 4
Maxim Integrated MAX35103EVKIT# Reference Design 1
Maxim Integrated MAX35103EVKIT# Reference Design 2
Maxim Integrated MAX35103EVKIT# Reference Design 3
Maxim Integrated MAX35103EVKIT# Reference Design 4
Maxim Integrated MAX35103EVKIT# Reference Design 1
Maxim Integrated MAX35103EVKIT# Reference Design 1
Maxim Integrated MAX35103EVKIT# Reference Design 2
Maxim Integrated MAX35103EVKIT# Reference Design 3
Maxim Integrated MAX35103EVKIT# Reference Design 4

Applications:

Sensors and Transducers >

Flow Meter

End Products:

Instrumentation and MeasurementGas and Water MeterHeat Meter

ECAD Model:

Description

The MAX35103EVKIT-EVKIT# is an evaluation kit for the MAX35103 Reduced Power Time-to-Digital Converter with AFE, RTC and Flash, Instrumentation and Measurement. This kit provides a complete platform for evaluating the MAX35103, which is a low-power, high-accuracy time-to-digital converter (TDC) with an integrated analog front-end (AFE), real-time clock (RTC) and flash memory. The MAX35103EVKIT-EVKIT# includes a MAX35103 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX35103 TDC, a MAX14690 AFE, a MAX32660 RTC, and a MAX32625 flash memory. The USB-to-I2C interface board provides a convenient way to connect the MAX35103EVKIT-EVKIT# to a PC for programming and data acquisition. The MAX35103EVKIT-EVKIT# is ideal for applications such as time-of-flight (ToF) ranging, motion tracking, and instrumentation and measurement.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Package / Case
    Module
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Time-to-Digital Converter
  • Utilized IC / Part
    MAX35103
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1-Channel (Single)
  • Secondary Attributes
    Graphical User Interface
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC MCU 32BIT 128KB FLASH 28SOIC5000RFQ