web counter

Maxim Integrated MAX35103EVKIT2#SMART VALVE REFERENCE BOARD

Maxim Integrated MAX35103EVKIT2# Reference Design 6
Maxim Integrated MAX35103EVKIT2# Reference Design 1
Maxim Integrated MAX35103EVKIT2# Reference Design 2
Maxim Integrated MAX35103EVKIT2# Reference Design 3
Maxim Integrated MAX35103EVKIT2# Reference Design 4
Maxim Integrated MAX35103EVKIT2# Reference Design 5
Maxim Integrated MAX35103EVKIT2# Reference Design 6
Maxim Integrated MAX35103EVKIT2# Reference Design 1
Maxim Integrated MAX35103EVKIT2# Reference Design 1
Maxim Integrated MAX35103EVKIT2# Reference Design 2
Maxim Integrated MAX35103EVKIT2# Reference Design 3
Maxim Integrated MAX35103EVKIT2# Reference Design 4
Maxim Integrated MAX35103EVKIT2# Reference Design 5
Maxim Integrated MAX35103EVKIT2# Reference Design 6

Applications:

Sensors and Transducers >

Flow Meter

End Products:

Instrumentation and MeasurementGas and Water MeterHeat Meter

ECAD Model:

Description

The Maxim Integrated MAX35103EVKIT2-EVKIT2# and MAX35103EVKIT2# Evaluation Kit is designed to evaluate the MAX35103 and MAX32620 Reduced Power Time-to-Digital Converter with AFE, RTC and Flash. This kit provides a complete platform for instrumentation and measurement applications. It includes a MAX35103EVKIT2# evaluation board, a MAX32620EVKIT2# evaluation board, a MAX32620EVKIT2# evaluation board, and a MAX32620EVKIT2# evaluation board. The MAX35103EVKIT2# evaluation board features a MAX35103 time-to-digital converter, a MAX32620 microcontroller, and a MAX32620 flash memory. The MAX32620EVKIT2# evaluation board features a MAX32620 microcontroller, a MAX32620 flash memory, and a MAX32620 real-time clock. The MAX32620EVKIT2# evaluation board features a MAX32620 microcontroller, a MAX32620 flash memory, and a MAX32620 analog front-end. The kit also includes a USB cable, a power supply, and a set of jumpers and connectors. This evaluation kit is ideal for instrumentation and measurement applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Time-to-Digital Converter
  • Utilized IC / Part
    MAX35103
  • Supplied Contents
    Board(s)
  • Primary Attributes
    1-Channel (Single)
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Abracon LLCCRYSTAL 4.0000MHZ 18PF SMD17000RFQ