web counter

Maxim Integrated MAX35104EVKIT#EVALUATION KIT FOR NATURAL GAS M

Maxim Integrated MAX35104EVKIT# Reference Design 4
Maxim Integrated MAX35104EVKIT# Reference Design 1
Maxim Integrated MAX35104EVKIT# Reference Design 2
Maxim Integrated MAX35104EVKIT# Reference Design 3
Maxim Integrated MAX35104EVKIT# Reference Design 4
Maxim Integrated MAX35104EVKIT# Reference Design 1
Maxim Integrated MAX35104EVKIT# Reference Design 1
Maxim Integrated MAX35104EVKIT# Reference Design 2
Maxim Integrated MAX35104EVKIT# Reference Design 3
Maxim Integrated MAX35104EVKIT# Reference Design 4

Applications:

Sensors and Transducers >

Flow Meter

End Products:

Instrumentation and MeasurementGas and Water MeterHeat Meter

ECAD Model:

Description

The MAX35104EVKIT-EVKIT# is an evaluation kit for the MAX35104 Gas Flow Meter SoC from Maxim Integrated. This kit provides a complete platform for evaluating the performance of the MAX35104 SoC, which is designed for instrumentation and measurement applications. The kit includes a MAX35104 evaluation board, a USB-to-I2C interface board, and a software package for configuring and testing the MAX35104. The evaluation board features a MAX35104 SoC, a MAX35104-QFN package, and a MAX35104-QFN-EVKIT# evaluation board. The USB-to-I2C interface board allows for easy connection to a PC for configuration and testing. The software package includes a GUI for configuring the MAX35104, as well as a library of example programs for testing the performance of the MAX35104. The MAX35104EVKIT-EVKIT# is an ideal platform for evaluating the performance of the MAX35104 SoC for instrumentation and measurement applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Time-to-Digital Converter
  • Utilized IC / Part
    MAX35104
  • Supplied Contents
    Board(s), Cable(s)
  • Primary Attributes
    USB Powered or External Supply
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
MaximMulti Function Battery Management IC Li-Ion I2C 2.375V 56-Bump WLP T/R - Product that comes on tape, but is not reeled (Alt: MAX20303HEWN )0RFQ