web counter

Maxim Integrated MAX4951AEEVKIT+DUAL-CHANNEL BUFFER EVAL. KIT

Maxim Integrated MAX4951AEEVKIT+ Reference Design 5
Maxim Integrated MAX4951AEEVKIT+ Reference Design 1
Maxim Integrated MAX4951AEEVKIT+ Reference Design 2
Maxim Integrated MAX4951AEEVKIT+ Reference Design 3
Maxim Integrated MAX4951AEEVKIT+ Reference Design 4
Maxim Integrated MAX4951AEEVKIT+ Reference Design 5
Maxim Integrated MAX4951AEEVKIT+ Reference Design 1
Maxim Integrated MAX4951AEEVKIT+ Reference Design 1
Maxim Integrated MAX4951AEEVKIT+ Reference Design 2
Maxim Integrated MAX4951AEEVKIT+ Reference Design 3
Maxim Integrated MAX4951AEEVKIT+ Reference Design 4
Maxim Integrated MAX4951AEEVKIT+ Reference Design 5

Applications:

Wireless Communication >

Repeater

End Products:

Computers and PeripheralsDesktop PCServersData Storage DevicesWorkstationsLaptopDocking Station

ECAD Model:

Description

The MAX4951AEEVKIT+ is an evaluation kit for the MAX4951AE SATA I/II Bidirectional Redriver from Maxim Integrated. This kit provides a complete platform for evaluating the performance of the MAX4951AE in a variety of applications. The kit includes a MAX4951AE evaluation board, a USB-to-SATA cable, and a USB-to-SATA adapter. The evaluation board features a USB-to-SATA connector, a SATA connector, and a power connector. The USB-to-SATA cable and adapter allow for easy connection to a computer or other device. The kit also includes a user guide and software for testing and evaluating the performance of the MAX4951AE. The MAX4951AEEVKIT+ is an ideal solution for evaluating the performance of the MAX4951AE in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount
    Cable
  • Packaging
    Bulk
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX4951
  • Function
    Buffer, SATA
  • Max Supply Voltage
    5V
  • Min Supply Voltage
    3.3V
  • Min Input Voltage
    3.3V
  • Max Input Voltage
    5V
  • Utilized IC / Part
    MAX4951AE
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining