web counter

Maxim Integrated MAX4952BEVKIT+EVAL KIT MAX4952B (DUAL 1.5/3.0/

Maxim Integrated MAX4952BEVKIT+ Reference Design 3
Maxim Integrated MAX4952BEVKIT+ Reference Design 1
Maxim Integrated MAX4952BEVKIT+ Reference Design 2
Maxim Integrated MAX4952BEVKIT+ Reference Design 3
Maxim Integrated MAX4952BEVKIT+ Reference Design 1
Maxim Integrated MAX4952BEVKIT+ Reference Design 1
Maxim Integrated MAX4952BEVKIT+ Reference Design 2
Maxim Integrated MAX4952BEVKIT+ Reference Design 3

Applications:

Wireless Communication >

Repeater

End Products:

Computers and PeripheralsDesktop PCServersData Storage DevicesWorkstationsLaptopDocking Station

ECAD Model:

Description

The MAX4952BEVKIT+ is an evaluation kit for the MAX4952B Dual 1.5/3/6 Gbps SAS/SATA Redriver from Maxim Integrated. This kit is designed to help engineers evaluate the performance of the MAX4952B in their applications. It includes a MAX4952BEVKIT+ board, a USB cable, and a power supply. The board features two SAS/SATA ports, two SMA connectors, and two RJ45 connectors. It also includes a USB-to-UART bridge for easy communication with the board. The MAX4952BEVKIT+ is ideal for testing and evaluating the performance of the MAX4952B in SAS/SATA applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining