web counter

Maxim Integrated MAX4952AEVKIT+EVAL KIT FOR MAX4952

Maxim Integrated MAX4952AEVKIT+ Reference Design 3
Maxim Integrated MAX4952AEVKIT+ Reference Design 1
Maxim Integrated MAX4952AEVKIT+ Reference Design 2
Maxim Integrated MAX4952AEVKIT+ Reference Design 3
Maxim Integrated MAX4952AEVKIT+ Reference Design 1
Maxim Integrated MAX4952AEVKIT+ Reference Design 1
Maxim Integrated MAX4952AEVKIT+ Reference Design 2
Maxim Integrated MAX4952AEVKIT+ Reference Design 3

Applications:

Wireless Communication >

Repeater

End Products:

Computers and PeripheralsDesktop PCServersData Storage DevicesWorkstationsLaptopDocking Station

ECAD Model:

Description

The MAX4952AEVKIT+ Evaluation Kit for the MAX4952A Dual Equalized 1.5/3/6 GT/s SAS/SATA Redriver from Maxim Integrated is a comprehensive evaluation platform for testing and evaluating the performance of the MAX4952A. The kit includes a MAX4952AEVKIT+ board, a USB-to-I2C adapter, and a USB cable. The board features two independent channels of equalized 1.5/3/6 GT/s SAS/SATA redriver, each with a differential input and output. The board also includes a power supply, a reference clock, and a loopback connector for testing. The USB-to-I2C adapter allows for easy communication with the board, and the USB cable provides power to the board. The MAX4952AEVKIT+ is an ideal tool for evaluating the performance of the MAX4952A in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX4952
  • Function
    Re-Driver
  • Utilized IC / Part
    MAX4952A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    2 Channels
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining