web counter

Maxim Integrated MAX6279EVKIT#EVAL VREF SHUNT 1.225 MAX6279

Applications:

Data Conversion >

Voltage Reference

End Products:

Power ManagementPortableNotebookIndustrial Process ControlsBattery Powered EquipmentCellular Phone

ECAD Model:

Description

The MAX6279EVKIT-EVKIT# is an evaluation kit for the MAX6279 0.1%, 25ppm, Ceramic Shunt Voltage Reference, Power Management IC. This kit provides a complete platform for evaluating the performance of the MAX6279 IC. It includes a MAX6279 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX6279 IC, a ceramic shunt voltage reference, and a power management IC. The USB-to-I2C interface board allows users to easily program and control the MAX6279 IC. The USB cable provides power to the evaluation board and allows users to connect the evaluation board to a PC for programming and control. The MAX6279EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX6279 IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Voltage Reference
  • Utilized IC / Part
    MAX6279
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining