web counter

Maxim Integrated MAX6079EVKIT#EVAL MAX6079 VREF 2.5V

Maxim Integrated MAX6079EVKIT# Reference Design 1
Maxim Integrated MAX6079EVKIT# Reference Design 1
Maxim Integrated MAX6079EVKIT# Reference Design 1
Maxim Integrated MAX6079EVKIT# Reference Design 1

Applications:

Data Conversion >

Voltage Reference

End Products:

Video and ImagingPrecision InstrumentsIndustrial Process ControlsPrecision RegulationHigh Resolution Systems

ECAD Model:

Description

The MAX6079EVKIT-EVKIT# is an evaluation kit for the MAX6079 low-noise precision ceramic voltage reference, video and imaging. This kit includes a MAX6079 voltage reference, a MAX6079 evaluation board, and a MAX6079 evaluation software. The MAX6079 is a low-noise, precision ceramic voltage reference that provides a stable, low-noise output voltage of 1.2V. It is designed for use in video and imaging applications, and is ideal for use in high-resolution cameras, video recorders, and other imaging systems. The evaluation board allows for easy testing and evaluation of the MAX6079, and the evaluation software provides a graphical user interface for setting up and monitoring the device. The MAX6079EVKIT-EVKIT# is a great tool for evaluating the performance of the MAX6079 in video and imaging applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Voltage Reference
  • Utilized IC / Part
    MAX6079
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining