web counter

Linear Technology/Analog Devices DC2095A-ABOARD DEMO FOR LTC6655BHLS8-2.5V

Linear Technology/Analog Devices DC2095A-A Reference Design 2
Linear Technology/Analog Devices DC2095A-A Reference Design 1
Linear Technology/Analog Devices DC2095A-A Reference Design 2
Linear Technology/Analog Devices DC2095A-A Reference Design 1
Linear Technology/Analog Devices DC2095A-A Reference Design 1
Linear Technology/Analog Devices DC2095A-A Reference Design 2

Applications:

Data Conversion >

Voltage Reference

End Products:

Instrumentation and MeasurementData Acquisition SystemTest and MeasurementWeigh Scale/Bridge SensorPrecision RegulationMedical Equipments

ECAD Model:

Description

The Analog Devices DC2095A-A Demo Board is designed to demonstrate the performance of the LTC6655BHLS8-2.5V Ultra Low Noise, 2.5V Precision Voltage Reference in Ceramic Package. This demo board is ideal for instrumentation and measurement applications, providing a stable and accurate voltage reference for precise measurements. The board features a wide range of features, including a low noise output, low temperature drift, and a wide operating temperature range. The board also includes a variety of test points and connectors for easy connection to external instruments and equipment. The board is also designed to be easy to use, with a simple user interface and intuitive controls.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC6655
  • Function
    Voltage Reference
  • Utilized IC / Part
    LTC6655
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining