web counter

Linear Technology/Analog Devices DC2432B-FLT6658-5 DEMOBOARD LOW NOISE, HI

Applications:

Data Conversion >

Voltage Reference

End Products:

AutomotiveData Acquisition SystemAutomotive Control & MonitoringPortable InstrumentationProcess Control

ECAD Model:

Description

The Analog Devices DC2432B-F Demo Board is a versatile and powerful tool for automotive and transportation applications. It is based on the LT6658-5 Low Noise, High Current, Precision Reference, and is designed to provide a reliable and accurate reference voltage for a wide range of automotive and transportation applications. The board features a wide input voltage range of 4.5V to 40V, and can provide up to 5A of current. It also features a low noise output of 0.1mV, and a high accuracy of 0.1%. The board is also designed to be easy to use, with a simple user interface and a wide range of features. The board is also designed to be robust and reliable, with a wide temperature range of -40°C to +125°C. The DC2432B-F Demo Board is an ideal solution for automotive and transportation applications that require a reliable and accurate reference voltage.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Voltage Reference
  • Number of Outputs
    2
  • Utilized IC / Part
    LT6658
  • Supplied Contents
    Board(s)
  • Primary Attributes
    2-Channel (Dual)
  • Embedded
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining