web counter

Linear Technology/Analog Devices DC2095A-CBOARD DEMO FOR LTC6655BHLS8-5V

Linear Technology/Analog Devices DC2095A-C Reference Design 3
Linear Technology/Analog Devices DC2095A-C Reference Design 1
Linear Technology/Analog Devices DC2095A-C Reference Design 2
Linear Technology/Analog Devices DC2095A-C Reference Design 3
Linear Technology/Analog Devices DC2095A-C Reference Design 1
Linear Technology/Analog Devices DC2095A-C Reference Design 1
Linear Technology/Analog Devices DC2095A-C Reference Design 2
Linear Technology/Analog Devices DC2095A-C Reference Design 3

Applications:

Data Conversion >

Voltage Reference

End Products:

Instrumentation and MeasurementData Acquisition SystemTest and MeasurementWeigh Scale/Bridge SensorPrecision RegulationMedical Equipments

ECAD Model:

Description

The Analog Devices DC2095A-C Demo Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the LTC6655BHLS8-5V Ultra Low Noise, 5V Precision Voltage Reference in a Ceramic Package. This demo board features a wide range of features, including a precision voltage reference, a low noise amplifier, a high-speed comparator, and a low-power voltage reference. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a reliable and accurate platform for evaluating the performance of the LTC6655BHLS8-5V Ultra Low Noise, 5V Precision Voltage Reference in a Ceramic Package.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC6655
  • Function
    Voltage Reference
  • Utilized IC / Part
    LTC6655
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining