web counter

Linear Technology/Analog Devices DC2432B-CLT6658-2.5 DEMOBOARD LOW NOISE,

Applications:

Data Conversion >

Voltage Reference

End Products:

AutomotiveData Acquisition SystemAutomotive Control & MonitoringPortable InstrumentationProcess Control

ECAD Model:

Description

The Analog Devices DC2432B-C Demo Board is a versatile platform for evaluating the performance of the LT6658-2.5 Low Noise, High Current, Precision Reference. This board is designed for automotive and transportation applications, and features a wide range of features to help engineers evaluate the performance of the LT6658-2.5. The board includes a wide range of components, including a precision voltage reference, a low noise amplifier, a high current output stage, and a wide range of test points for measuring the performance of the reference. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring of the reference. The DC2432B-C Demo Board is an ideal platform for evaluating the performance of the LT6658-2.5 in automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Voltage Reference
  • Number of Outputs
    2
  • Utilized IC / Part
    LT6658
  • Supplied Contents
    Board(s)
  • Primary Attributes
    2-Channel (Dual)
  • Embedded
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining