web counter

Linear Technology/Analog Devices DC2095A-BBOARD DEMO FOR LTC6655BHLS8-4V

Linear Technology/Analog Devices DC2095A-B Reference Design 3
Linear Technology/Analog Devices DC2095A-B Reference Design 1
Linear Technology/Analog Devices DC2095A-B Reference Design 2
Linear Technology/Analog Devices DC2095A-B Reference Design 3
Linear Technology/Analog Devices DC2095A-B Reference Design 1
Linear Technology/Analog Devices DC2095A-B Reference Design 1
Linear Technology/Analog Devices DC2095A-B Reference Design 2
Linear Technology/Analog Devices DC2095A-B Reference Design 3

Applications:

Data Conversion >

Voltage Reference

End Products:

Instrumentation and MeasurementData Acquisition SystemTest and MeasurementWeigh Scale/Bridge SensorPrecision RegulationMedical Equipments

ECAD Model:

Description

The Analog Devices DC2095A-B Demo Board is designed to demonstrate the performance of the LTC6655BHLS8-4V Ultra Low Noise, 4.096V Precision Voltage Reference in Ceramic Package. This demo board is ideal for instrumentation and measurement applications, providing a reliable and accurate voltage reference for precision measurements. The board features a wide range of features, including a low noise output, a wide temperature range, and a high accuracy of ±0.05%. The board also includes a low power consumption of only 1.5mA, making it suitable for battery-powered applications. The board is also designed to be easy to use, with a simple user interface and a wide range of connectors for easy connection to other devices.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC6655
  • Function
    Voltage Reference
  • Utilized IC / Part
    LTC6655
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining