web counter

Maxim Integrated MAX6226EVKIT#VOLTAGE REFERENCE 2.5V EVAL BRD

Maxim Integrated MAX6226EVKIT# Reference Design 1
Maxim Integrated MAX6226EVKIT# Reference Design 1
Maxim Integrated MAX6226EVKIT# Reference Design 1
Maxim Integrated MAX6226EVKIT# Reference Design 1

Applications:

Data Conversion >

Voltage Reference

End Products:

Instrumentation and MeasurementDigital VoltmeterAutomatic Test EquipmentIndustrial Process ControlsPrecision RegulationHigh Resolution Systems

ECAD Model:

Description

The MAX6226EVKIT-EVKIT# is an evaluation kit for the MAX6226 Ultra-High-Precision, Ultra-Low-Noise, Series Voltage Reference. This kit provides a complete platform for evaluating the performance of the MAX6226 in instrumentation and measurement applications. The kit includes a MAX6226 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a precision voltage reference, a precision voltage divider, and a precision current source. The USB-to-I2C interface board allows the user to control the MAX6226 via a PC. The kit also includes a comprehensive set of software tools for configuring and testing the MAX6226. The software includes a graphical user interface, a command-line interface, and a library of example programs. The MAX6226EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX6226 in instrumentation and measurement applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Voltage Reference
  • Utilized IC / Part
    MAX6226
  • Supplied Contents
    Board(s)
  • Primary Attributes
    1-Channel (Single)
  • Secondary Attributes
    On-Board Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining