web counter

Maxim Integrated MAX6952EVKIT+MAX6952 Evaluation Kit Is An Assembled And Tested Printed Circuit Board

Applications:

Displays >

LED Display Driver

End Products:

AudioVideo and ImagingAudioMedical and HealthcareGaming and ToysIndustrial

ECAD Model:

Description

The MAX6952EVKIT+ Evaluation Kit from Maxim Integrated is a comprehensive development platform for the MAX6952 SPI-interfaced four-digit 5x7 Matrix LED Display Driver, Audio Driver, and Keypad Scanner. This kit includes a MAX6952EVKIT+ board, a MAX6952EVKIT+ daughter board, and a MAX6952EVKIT+ software package. The MAX6952EVKIT+ board features a MAX6952 device, a four-digit 5x7 matrix LED display, an audio driver, and a keypad scanner. The MAX6952EVKIT+ daughter board provides additional features such as a temperature sensor, a light sensor, and a potentiometer. The MAX6952EVKIT+ software package includes a comprehensive set of software tools and example programs to help users quickly develop their own applications. The MAX6952EVKIT+ Evaluation Kit is an ideal platform for evaluating and developing applications with the MAX6952 device.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount
    Wire
  • Packaging
    Bulk
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5.5V
  • Output Current
    50mA
  • Utilized IC / Part
    MAX6952
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    8, Non-Isolated
  • Features
    Graphic User Interface, 8 Digit 5x7 LED Matrix
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining