web counter

Maxim Integrated MAX6951EVKITEvaluation Board For IC LED Driver 5.5V

Applications:

Displays >

LED Display Driver

End Products:

AudioAudioMedical and HealthcareIndustrial ControlSet-Top BoxInstrumentation and MeasurementWhite Goods

ECAD Model:

Description

The Maxim Integrated MAX6951EVKIT-EVKIT is an evaluation kit for the MAX6951 LED Display Driver. This driver is designed for use in Set-Top Box applications, Audio/Video Equipment, and Industrial Control Systems. The kit includes a MAX6951EVKIT board, a MAX6951EVKIT-EVKIT board, and a MAX6951EVKIT-EVKIT-EVKIT board. The MAX6951EVKIT board is a full-featured LED display driver with a wide range of features, including a 16-bit data bus, a 4-bit address bus, and a 4-bit control bus. The MAX6951EVKIT-EVKIT board provides a convenient platform for evaluating the MAX6951 LED display driver. The MAX6951EVKIT-EVKIT-EVKIT board provides a complete set of components for evaluating the MAX6951 LED display driver in a variety of applications. The kit also includes a comprehensive set of documentation, including a user manual, application notes, and reference designs.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated10000RFQ