web counter

Maxim Integrated MAX6960EVKITEvaluation Kit Provides A Proven Design To Evaluate The MAX6960 8 X 8 Graphic LED Tile Display Driver

Applications:

Displays >

LED Display Driver

End Products:

AudioVideo and ImagingAudioIndustrial ControlGaming and Toys

ECAD Model:

Description

The Maxim Integrated MAX6960EVKIT is an evaluation kit for the MAX6960 LED Display Driver, designed for industrial control, audio, and automotive applications. This kit includes the MAX6960 LED display driver IC, a MAX6960EVKIT board, and a USB cable. The MAX6960 is a high-performance, low-power LED display driver that can drive up to 8 digits of 7-segment displays, as well as bar graphs and dot-matrix displays. It features a wide operating voltage range, low power consumption, and a wide range of display options. The MAX6960EVKIT board allows for easy evaluation of the MAX6960 LED display driver, and includes a USB interface for programming and debugging. The MAX6960EVKIT is an ideal solution for evaluating the MAX6960 LED display driver for industrial control, audio, and automotive applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Published
    2005
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Current per Channel
    40mA
  • Utilized IC / Part
    MAX6960
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    4, Non-Isolated
  • Features
    Graphic User Interface, 4 Digit 8x8 LED Matrix
  • RoHS Status
    ROHS3 Compliant
  • Radiation Hardening
    No
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ