Microchip Technology ATOLED1-XPRODevelopment Boards & Kits - ARM Xplained Pro 128x32 OLED Add-On
Description
It is a complete, low-cost, high-performance development platform for the Kinetis K64 MCU. It features a 120 MHz ARM Cortex-M4 processor, 1 MB of Flash memory, and 256 KB of SRAM. It also includes a variety of peripherals, such as a USB 2.0 OTG controller, Ethernet controller, CAN controller, and a variety of analog and digital I/O. The board also includes a variety of expansion connectors, allowing for easy connection to other boards and external components. The TWR-K64F120M is an ideal platform for developing applications for the Kinetis K64 MCU, and is suitable for a wide range of applications, including medical and healthcare, industrial, and automotive.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- PackagingBulk
- SeriesXplained
- Published2013
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Operating Supply Voltage5V
- InterfaceSPI
- Accessory TypeOLED Display
- Data Bus Width32b
- Core ArchitectureARM
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC MCU 32BIT 64KB FLASH 48TQFP | 2640 | RFQ | |
| Microchip Technology | IC MCU 32BIT 64KB FLASH 64VQFN | 511 | RFQ | |
| Microchip Technology | IC MCU 32BIT 64KB FLASH 48TQFP | 100000 | RFQ | |
| Microchip Technology | MCU 32-bit ARM Cortex M0 RISC 64KB Flash 1.8V/2.5V/3.3V 64-Pin QFN EP Tray | 0 | RFQ | |
| Microchip Technology | MCU 32-bit SAM D20E ARM Cortex M0 RISC 64KB Flash 1.8V/2.5V/3.3V 32-Pin TQFP Tray | 4000 | RFQ | |
| Microchip Technology | MCU 32-bit SAM D20J ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V 64-Pin QFN EP Tray | 1854 | RFQ | |
| Microchip Technology | MCU 32-Bit SAM D20G ARM Cortex M0 RISC 256KB Flash 1.8V/2.5V/3.3V 48-Pin QFN T/R | 6000 | RFQ | |
| Microchip Technology | MCU 32-Bit SAM D20J ARM Cortex M0 RISC 64KB Flash 1.8V/2.5V/3.3V 64-Pin QFN T/R | 14 | RFQ | |
| Microchip Technology | IC MCU 32BIT 64KB FLASH 64VQFN | 26 | RFQ | |
| Microchip Technology | MCU 32-Bit SAM D20G ARM Cortex M0 RISC 256KB Flash 1.8V/2.5V/3.3V 48-Pin TQFP Tray | 0 | RFQ |


Product
Brand
Articles
Tools