web counter

Maxim Integrated MAX79356CAEVK1#EVAL KIT FOR MAX79356

Maxim Integrated MAX79356CAEVK1# Reference Design 8
Maxim Integrated MAX79356CAEVK1# Reference Design 1
Maxim Integrated MAX79356CAEVK1# Reference Design 2
Maxim Integrated MAX79356CAEVK1# Reference Design 3
Maxim Integrated MAX79356CAEVK1# Reference Design 4
Maxim Integrated MAX79356CAEVK1# Reference Design 5
Maxim Integrated MAX79356CAEVK1# Reference Design 6
Maxim Integrated MAX79356CAEVK1# Reference Design 7
Maxim Integrated MAX79356CAEVK1# Reference Design 8
Maxim Integrated MAX79356CAEVK1# Reference Design 1
Maxim Integrated MAX79356CAEVK1# Reference Design 1
Maxim Integrated MAX79356CAEVK1# Reference Design 2
Maxim Integrated MAX79356CAEVK1# Reference Design 3
Maxim Integrated MAX79356CAEVK1# Reference Design 4
Maxim Integrated MAX79356CAEVK1# Reference Design 5
Maxim Integrated MAX79356CAEVK1# Reference Design 6
Maxim Integrated MAX79356CAEVK1# Reference Design 7
Maxim Integrated MAX79356CAEVK1# Reference Design 8

Applications:

Measurement and Monitoring >

Power Meter

End Products:

Instrumentation and MeasurementSmart MeteringRenewable EnergyAdvanced Metering InfrastructureLighting ControlFactory AutomationBuilding AutomationE-Vehicle ChargingHome EnergySmart GridStreet Lighting Automation

ECAD Model:

Description

The MAX79356CAEVK1-CAEVK1# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX79356 ZENO Flexible Narrowband OFDM Powerline Communication Modem with Integrated Analog Front End. This kit includes a MAX79356CAEVK1# board, a MAX79356CAEVK1# board, and a MAX79356CAEVK1# board. The MAX79356CAEVK1# board includes a MAX79356 ZENO modem, a MAX79356CAEVK1# board, and a MAX79356CAEVK1# board. The MAX79356CAEVK1# board includes a MAX79356CAEVK1# board, a MAX79356CAEVK1# board, and a MAX79356CAEVK1# board. The MAX79356CAEVK1# board includes a MAX79356CAEVK1# board, a MAX79356CAEVK1# board, and a MAX79356CAEVK1# board. The MAX79356CAEVK1# board includes a MAX79356CAEVK1# board, a MAX79356CAEVK1# board, and a MAX79356CAEVK1# board. The kit also includes a MAX79356CAEVK1# board, a MAX79356CAEVK1# board, and a MAX79356CAEVK1# board. The kit also includes a MAX79356CAEVK1# board, a MAX79356CAEVK1# board, and a MAX79356CAEVK1# board. The kit also includes a MAX79356CAEVK1# board, a MAX79356CAEVK1# board, and a MAX79356CAEVK1# board. The kit also includes a MAX79356CAEVK1# board, a MAX79356

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Power Line Communication/Modem (PLC, PLM)
  • Utilized IC / Part
    MAX79356
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    Yes, MCU, 32-Bit
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining