web counter

STMicroelectronics STEVAL-IPP004V1EVAL BOARD PLM ST7590 STM32F103

STMicroelectronics STEVAL-IPP004V1 Reference Design 8
STMicroelectronics STEVAL-IPP004V1 Reference Design 1
STMicroelectronics STEVAL-IPP004V1 Reference Design 2
STMicroelectronics STEVAL-IPP004V1 Reference Design 3
STMicroelectronics STEVAL-IPP004V1 Reference Design 4
STMicroelectronics STEVAL-IPP004V1 Reference Design 5
STMicroelectronics STEVAL-IPP004V1 Reference Design 6
STMicroelectronics STEVAL-IPP004V1 Reference Design 7
STMicroelectronics STEVAL-IPP004V1 Reference Design 8
STMicroelectronics STEVAL-IPP004V1 Reference Design 1
STMicroelectronics STEVAL-IPP004V1 Reference Design 1
STMicroelectronics STEVAL-IPP004V1 Reference Design 2
STMicroelectronics STEVAL-IPP004V1 Reference Design 3
STMicroelectronics STEVAL-IPP004V1 Reference Design 4
STMicroelectronics STEVAL-IPP004V1 Reference Design 5
STMicroelectronics STEVAL-IPP004V1 Reference Design 6
STMicroelectronics STEVAL-IPP004V1 Reference Design 7
STMicroelectronics STEVAL-IPP004V1 Reference Design 8

Applications:

Measurement and Monitoring >

Power Meter

End Products:

IndustrialBuilding AutomationStreet LED LightingMetering

ECAD Model:

Description

The STMicroelectronics STEVAL-IPP004V1 is a general purpose PRIME Power Line Communication (PLC) module designed for industrial applications. It is a compact, low-cost, and easy-to-use solution for connecting devices to a power line network. The module is based on the PRIME protocol, which is an open standard for power line communication. It supports data rates up to 10 Mbps and is compliant with the EN 50065-1 and EN 50065-2 standards. The module is equipped with a range of features such as a built-in Ethernet port, a USB port, and a CAN bus interface. It also includes a range of safety features such as over-voltage protection, over-current protection, and short-circuit protection. The STEVAL-IPP004V1 is an ideal solution for connecting devices to a power line network in industrial applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Transceiver, Powerline Communication
  • Utilized IC / Part
    ST7590, STM32F103
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    PRIME Compliant
  • Embedded
    Yes, MCU, 32-Bit
  • Secondary Attributes
    USB Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC LED DRIVER RGLTR 3A 8VFQFPN5109BUY