web counter

Maxim Integrated MAX79356SNF#G3-PLC SNIFFER AND TESTER

Maxim Integrated MAX79356SNF# Reference Design 4
Maxim Integrated MAX79356SNF# Reference Design 1
Maxim Integrated MAX79356SNF# Reference Design 2
Maxim Integrated MAX79356SNF# Reference Design 3
Maxim Integrated MAX79356SNF# Reference Design 4
Maxim Integrated MAX79356SNF# Reference Design 1
Maxim Integrated MAX79356SNF# Reference Design 1
Maxim Integrated MAX79356SNF# Reference Design 2
Maxim Integrated MAX79356SNF# Reference Design 3
Maxim Integrated MAX79356SNF# Reference Design 4

Applications:

Measurement and Monitoring >

Power Meter

End Products:

Instrumentation and MeasurementSmart MeteringRenewable EnergyAdvanced Metering InfrastructureLighting ControlFactory AutomationBuilding AutomationE-Vehicle ChargingHome EnergySmart GridStreet Lighting Automation

ECAD Model:

Description

The Maxim Integrated MAX79356SNF-SNF#, MAX79356SNF#, MAX79356 G3-PLC Sniffer Kit ZENO Flexible Narrowband OFDM Powerline Communication Modem with Integrated Analog Front End, Instrumentation and Measurement Kit is a comprehensive solution for powerline communication (PLC) applications. It includes a MAX79356 G3-PLC Sniffer, a ZENO Flexible Narrowband OFDM modem, and an integrated analog front end. The MAX79356 G3-PLC Sniffer is a powerful tool for monitoring and analyzing PLC networks, providing detailed information about the network's performance. The ZENO Flexible Narrowband OFDM modem is a high-performance modem that supports a wide range of PLC applications, including home automation, industrial control, and smart grid applications. The integrated analog front end provides a complete solution for measuring and monitoring PLC signals, including signal strength, noise, and distortion. The kit also includes a comprehensive set of instrumentation and measurement tools, including a spectrum analyzer, oscilloscope, and signal generator. This kit is an ideal solution for engineers and technicians who need to quickly and accurately analyze and troubleshoot PLC networks.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX79356
  • Tool Type
    Sniffer
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
FTDI, Future Technology Devices International LtdFT234XD-T, USB Controller, 3MBd, USB 1.1, USB 2.0, 5 V, 12-Pin DFN2623RFQ