Maxim Integrated MAX9260EVKIT+Interface Development Tools MAX9260 Eval Kit
The Maxim Integrated MAX9260EVKIT+ Evaluation Kit is an ideal solution for evaluating the MAX9260 gigabit multimedia serial link with spread spectrum and full-duplex control channel. This kit provides a comprehensive design to evaluate the MAX9260 in medical and healthcare applications. It includes a MAX9260EVKIT+ board, a MAX9260EVKIT+ daughter board, and a MAX9260EVKIT+ USB cable. The MAX9260EVKIT+ board features a MAX9260 gigabit multimedia serial link with spread spectrum and full-duplex control channel, and is designed to be used with the MAX9260EVKIT+ daughter board. The MAX9260EVKIT+ USB cable allows for easy connection to a PC for programming and debugging. The MAX9260EVKIT+ Evaluation Kit is a great tool for evaluating the MAX9260 in medical and healthcare applications.
- TypeParameter
- Factory Lead Time6 Weeks
- Published2010
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- Base Part NumberMAX9260
- FunctionDeserializer
- Operating Supply Voltage5V
- InterfaceUSB
- Max Input Voltage5V
- Utilized IC / PartMAX9260
- Supplied ContentsBoard(s), Cable(s)
- Evaluation KitYes
- EmbeddedYes, MCU, 8-Bit
- Secondary AttributesGraphical User Interface
- Height30mm
- Length297mm
- Width210mm
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | IC I/O EXPANDER I2C 8B 24QSOP | 100 | BUY | |
| Maxim Integrated | DS89C450 Series 64 kB Flash 1 kB RAM 33 MHz 8-Bit Microcontroller - TQFP-44 | 646 | BUY | |
| Maxim Integrated | 568 | RFQ |


Product
Brand
Articles
Tools