web counter

Microchip AT9919DB1AT9919DB1 Demo Board

Applications:

Lighting >

High Current LED Driver

End Products:

AutomotiveAutomotive Lighting

ECAD Model:

Description

The Microchip Technology AT9919DB1-DB1 Demo Board is a single, high current LED driver designed for automotive and transportation applications. It is based on the AT9919 single-channel LED driver IC, which provides up to 1.5A of continuous current and up to 3A of peak current. The board features a wide input voltage range of 4.5V to 40V, adjustable output current, and a wide range of dimming options. It also includes a built-in thermal protection circuit and a low-power sleep mode. The board is designed to be used with a variety of LED types, including high-power LEDs, and is suitable for a wide range of automotive and transportation applications.