ON Semiconductor NUD4001DGEVBLED Lighting Development Tools LED Drvr Revision A Evaluation Board
The ON Semiconductor NUD4001DGEVB-DGEVB, LED Driver Revision A Evaluation Board is a versatile automotive and transportation solution designed to provide reliable and efficient LED lighting. This evaluation board is equipped with the NUD4001DGEVB LED driver, which is a high-efficiency, low-noise, and low-EMI LED driver IC. It features a wide input voltage range of 4.5V to 40V, and can drive up to 8 LEDs in series with a maximum output current of 1A. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection, to ensure safe and reliable operation. Additionally, the board is designed to meet the requirements of automotive and transportation applications, making it an ideal choice for automotive lighting applications.
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2011
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Operating Supply Voltage24V
- Output Current4.5A
- Utilized IC / PartNUD4001
- Supplied ContentsBoard(s)
- Outputs and Type1, Non-Isolated
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | IC PWR DISTRIB SWITCH 2CH 8SOIC | 3390 | RFQ | |
| EAO | EAO - 09.10290.01 - Slide Switch, SPDT-CO, On, 1K2 Series, 500 mA | 1088 | BUY |


Product
Brand
Articles
Tools