web counter

Microchip HV9910BDB3LED Lighting Development Tools LO VOLT HI BRIGHT LED DRIVER DEMOBOARD

Microchip HV9910BDB3 Reference Design 2
Microchip HV9910BDB3 Reference Design 1
Microchip HV9910BDB3 Reference Design 2
Microchip HV9910BDB3 Reference Design 1
Microchip HV9910BDB3 Reference Design 1
Microchip HV9910BDB3 Reference Design 2

Applications:

Lighting >

High Current LED Driver

End Products:

LightingBattery ChargerAC to DC LED DriverDecorative LightingSignage LightingRGB BacklightingDC to DC LED DriverConstant-Current LED DriverDisplay Backlighting

ECAD Model:

Description

The Microchip Technology HV9910BDB3-BDB3 is a low-voltage, high-current LED driver demo board with constant off-time mode and lighting control. It is designed to provide a simple and efficient way to evaluate the HV9910B LED driver IC. The board features a wide input voltage range of 4.5V to 42V, and can drive up to 1A of LED current. It also features a constant off-time mode, which allows for precise control of the LED current and brightness. Additionally, the board includes a lighting control circuit, which allows for dimming and color mixing of LEDs. The board is ideal for applications such as LED lighting, automotive lighting, and industrial lighting.