web counter

Maxim Integrated MAX16836EVKIT+KIT EVAL FOR MAZ16832 LED DRIVER

Maxim Integrated MAX16836EVKIT+ Reference Design 3
Maxim Integrated MAX16836EVKIT+ Reference Design 1
Maxim Integrated MAX16836EVKIT+ Reference Design 2
Maxim Integrated MAX16836EVKIT+ Reference Design 3
Maxim Integrated MAX16836EVKIT+ Reference Design 1
Maxim Integrated MAX16836EVKIT+ Reference Design 1
Maxim Integrated MAX16836EVKIT+ Reference Design 2
Maxim Integrated MAX16836EVKIT+ Reference Design 3

Applications:

Lighting >

High Current LED Driver

End Products:

AutomotiveAutomotive LightingEmergency LED lightingNavigation SystemGasoline EngineLightingSignage LightingBeacon

ECAD Model:

Description

The MAX16836EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX16836 High Current LED Driver for Lighting, Automotive and Transportation Applications. This kit includes a MAX16836EVKIT+ board, a MAX16836EVKIT+ daughter board, a MAX16836EVKIT+ power supply, and a MAX16836EVKIT+ USB cable. The MAX16836 is a high-current LED driver that can drive up to 6 strings of LEDs with up to 25mA per string. It features a wide input voltage range of 4.5V to 42V, adjustable output current up to 25mA per string, and a wide dimming range of 0.1% to 100%. The MAX16836EVKIT+ board also includes a graphical user interface (GUI) for easy configuration and monitoring of the MAX16836. The MAX16836EVKIT+ is ideal for automotive, transportation, and lighting applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX16836
  • Operating Supply Voltage
    40V
  • Voltage - Output
    5V
  • Min Input Voltage
    6.5V
  • Max Input Voltage
    40V
  • Output Current per Channel
    350mA
  • Utilized IC / Part
    MAX16836
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable, Extra 5V Output
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining