web counter

Microchip HV9919BDB1Microchip HV9919BDB1; Supertex LED Driver Evaluation Board For HV9919

Microchip HV9919BDB1 Reference Design 2
Microchip HV9919BDB1 Reference Design 1
Microchip HV9919BDB1 Reference Design 2
Microchip HV9919BDB1 Reference Design 1
Microchip HV9919BDB1 Reference Design 1
Microchip HV9919BDB1 Reference Design 2

Applications:

Lighting >

High Current LED Driver

End Products:

LightingDecorative LightingLED IndicatorsEmergency LED lightingIndustrial LightingSignage LightingConstant-Current LED DriverArchitectural Lighting

ECAD Model:

Description

The Microchip Technology HV9919BDB1-BDB1, HV9919BDB1, Single, High Current LED Driver Demo Board, Lighting is a demonstration board designed to showcase the capabilities of the HV9919BDB1 LED driver IC. This board is capable of driving up to 1A of current to a single LED, making it ideal for applications such as automotive lighting, industrial lighting, and general lighting. The board features a wide input voltage range of 4.5V to 40V, adjustable current control, and a wide range of dimming options. The board also includes a USB interface for easy programming and debugging. With its high current capability and wide range of features, the HV9919BDB1-BDB1 is an ideal solution for any LED lighting application.

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedDIODES INC. AL8400SE-7 LED DRIVER, SOT3534830BUY