web counter

Microchip MIC4832YMM EVMIC4832YMM Evaluation Board

Microchip MIC4832YMM EV Reference Design 1
Microchip MIC4832YMM EV Reference Design 1
Microchip MIC4832YMM EV Reference Design 1
Microchip MIC4832YMM EV Reference Design 1

Applications:

Displays >

Lamp Display Driver

End Products:

Computers and PeripheralsPersonal Digital AssistantRemote ControlCalculatorLCD BacklightingPagerCellular Phone

ECAD Model:

Description

The Microchip Technology MIC4832YMM-EV Evaluation Board is designed to evaluate the MIC4832 Lamp Display Driver for LCD Backlighting. This board is ideal for applications such as automotive, industrial, and consumer electronics. It features a wide range of features, including a high-efficiency, low-noise, and low-EMI design. It also has a wide operating temperature range and is capable of driving up to 8 lamps. The board is compatible with a variety of microcontrollers and can be used with a variety of LCDs. It is also RoHS compliant and comes with a comprehensive user manual. This evaluation board is an ideal solution for testing and evaluating the MIC4832 Lamp Display Driver for LCD Backlighting.