web counter

Microchip Technology ADM00600MCP8025 TQFP BLDC Motor Driver Evaluation Board

Microchip Technology ADM00600 Reference Design 1
Microchip Technology ADM00600 Reference Design 1
Microchip Technology ADM00600 Reference Design 1
Microchip Technology ADM00600 Reference Design 1

Applications:

Motor Control >

DC Motor Control

End Products:

Motor ControlMotor Driver

ECAD Model:

Description

The Microchip Technology ADM00600-ADM00600 Evaluation Board is designed to evaluate the MCP8025 TQFP BLDC Motor Driver, a motor control solution from Microchip. This board features a MCP8025 TQFP package, a 3-phase BLDC motor, and a power supply. It also includes a USB interface for programming and debugging, as well as a graphical user interface for easy configuration. The board is designed to provide a complete motor control solution, allowing users to quickly and easily evaluate the performance of the MCP8025 TQFP BLDC Motor Driver.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    TQFP
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    MCP8025
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Motors (BLDC)
  • Embedded
    Yes, DSC
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.IC OPAMP RF/IF DIFF 16LFCSP6000RFQ
Analog Devices, Inc.350RFQ