STMicroelectronics X-NUCLEO-IHM07M1NUCLEO BOARD L6230 MOTOR DRIVER
Description
The STMicroelectronics X-NUCLEO-IHM07M1 is an expansion board based on the L6230 three-phase brushless DC motor driver for STM32 Nucleo. It is designed to provide a complete motor control solution for STM32 Nucleo boards. The board features a three-phase brushless DC motor driver with integrated power MOSFETs, a current sensing circuit, and a PWM input for speed control. It also includes a power supply circuit, a voltage regulator, and a temperature sensor. The board is compatible with the STM32 Nucleo development platform and can be used to develop motor control applications. It is ideal for applications such as robotics, industrial automation, and home automation.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionMotor Controller/Driver
- Utilized IC / PartL6230
- Evaluation KitYes
- ContentsBoard(s)
- PlatformNucleo
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip | LSSOP, | 0 | RFQ | |
| Microchip Technology | LDO Regulator Pos 3.3V 0.18A 5-Pin SOT-23 T/R | 2185 | RFQ |


Product
Brand
Articles
Tools