STMicroelectronics X-NUCLEO-IHM08M1NUCLEO BOARD STL220N6F7 DRIVER
Description
The STMicroelectronics X-NUCLEO-IHM08M1 is an expansion board based on the STL220N6F7 low-voltage BLDC motor driver for STM32 Nucleo. It is designed to provide a complete motor control solution for STM32 Nucleo boards. The board features a 3-phase brushless DC motor driver, a 3-phase power stage, and a 3-phase current sensing circuit. It also includes a power supply circuit, a PWM input circuit, and a digital interface for communication with the STM32 Nucleo board. The board is capable of driving motors up to 2A peak current and is suitable for a wide range of applications, including robotics, industrial automation, and home automation.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionMotor Controller/Driver
- Utilized IC / PartSTL220N6F7
- Evaluation KitYes
- ContentsBoard(s)
- PlatformNucleo
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
- X-NUCLEO-IHM08M1 Quick Start Guide
- STL220N6F7
- X-NUCLEO-IHM08M1 Data Brief
- X-NUCLEO-IHM08M1 User Manual
- X-NUCLEO-IHM08M1 BOM
- X-NUCLEO-IHM08M1 Schematic
- X-NUCLEO-IHM08M1-STMicroelectronics-datasheet-62337905.pdf
- X-NUCLEO-IHM08M1-STMicroelectronics-datasheet-102172960.pdf
- X-NUCLEO-IHM08M1-STMicroelectronics-datasheet-81327988.pdf
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | ST1S14PHR Series 48 V 3 A 1000 kHz SMT Buck Switching Regulator - HSOP-8 | 40000 | RFQ | |
| STMicroelectronics | IC OPAMP GP 20MHZ RRO 14TSSOP | 0 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS - LMV331ILT - Analogue Comparator, Rail to Rail, Low Voltage, 1 Comparator, 200 ns, 2.7V to 5V, SOT-23, 5 Pins | 3000 | RFQ | |
| STMicroelectronics | IC GATE DRVR HALF-BRIDGE 8SO | 0 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS - LD1117S50TR - Fixed LDO Voltage Regulator, 6.5V to 15V, 1.1V Dropout, 5Vout, 800mAout, SOT-223-3 | 45000 | RFQ |


Product
Brand
Articles
Tools