web counter

Microchip Technology ADM00651HV9805 120Vac Boost LED Driver Evaluation Board

Microchip Technology ADM00651 Reference Design 4
Microchip Technology ADM00651 Reference Design 1
Microchip Technology ADM00651 Reference Design 2
Microchip Technology ADM00651 Reference Design 3
Microchip Technology ADM00651 Reference Design 4
Microchip Technology ADM00651 Reference Design 1
Microchip Technology ADM00651 Reference Design 1
Microchip Technology ADM00651 Reference Design 2
Microchip Technology ADM00651 Reference Design 3
Microchip Technology ADM00651 Reference Design 4

Applications:

Lighting >

High Voltage LED Driver

End Products:

LightingLED LampsLED Fixtures

ECAD Model:

Description

The Microchip Technology ADM00651-ADM00651, HV9805 120V Boost Evaluation Board is designed to evaluate the performance of the HV9805 120VAC Off-Line LED Driver, Lighting Control IC. This evaluation board is equipped with a wide range of features, including a high voltage boost converter, a low voltage buck converter, a high voltage LED driver, and a low voltage LED driver. The board also includes a variety of test points and connectors for easy evaluation and testing of the HV9805 IC. The board is designed to provide a complete solution for evaluating the performance of the HV9805 IC in a variety of lighting applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Voltage-Input
    102V~138VAC
  • Packaging
    Box
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    1
  • Output Current
    90mA
  • Voltage - Output
    240V
  • Output Current per Channel
    90mA
  • Utilized IC / Part
    HV9805
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Current - Output / Channel
    90mA
  • Outputs and Type
    1, Non-Isolated
  • Min Input Voltage (AC)
    102V
  • Max Input Voltage (AC)
    138V
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC DETECTOR RF/IF TRUPWR SC70-67RFQ
Analog Devices, Inc.0RFQ