web counter

Microchip Technology ADM00656HV9805 230Vac SEPIC LED Driver Evaluation Board

Microchip Technology ADM00656 Reference Design 3
Microchip Technology ADM00656 Reference Design 1
Microchip Technology ADM00656 Reference Design 2
Microchip Technology ADM00656 Reference Design 3
Microchip Technology ADM00656 Reference Design 1
Microchip Technology ADM00656 Reference Design 1
Microchip Technology ADM00656 Reference Design 2
Microchip Technology ADM00656 Reference Design 3

Applications:

Lighting >

High Voltage LED Driver

End Products:

LightingLED LampsLED Fixtures

ECAD Model:

Description

The Microchip Technology ADM00656-ADM00656 HV9805 230VAC SEPIC Evaluation Board is a comprehensive evaluation platform for the HV9805 230VAC SEPIC High Voltage LED Driver, Lighting Control IC. This board is designed to provide a complete solution for evaluating the performance of the HV9805 IC in a variety of lighting applications. It features a wide range of features, including a high voltage input, adjustable output voltage, adjustable current limit, and a wide range of protection features. The board also includes a graphical user interface for easy configuration and monitoring of the device. This evaluation board is an ideal tool for evaluating the performance of the HV9805 IC in a variety of lighting applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Voltage-Input
    195.5V~264.5VAC
  • Published
    2015
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    1
  • Output Current
    100mA
  • Voltage - Output
    125V
  • Output Current per Channel
    100mA
  • Utilized IC / Part
    HV9805
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Current - Output / Channel
    100mA
  • Outputs and Type
    1, Non-Isolated
  • Min Input Voltage (AC)
    195.5V
  • Max Input Voltage (AC)
    264.5V
  • RoHS Status
    ROHS3 Compliant
  • REACH SVHC
    No SVHC
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.RF Amp Chip Single Gain Amp 6GHz 5.25V 4-Pin(3 Tab) SOT-89 T/R11RFQ