web counter

Microchip Technology ADM00657HV9805 230VAC Off-Line LED Driver Evaluation Board

Microchip Technology ADM00657 Reference Design 4
Microchip Technology ADM00657 Reference Design 1
Microchip Technology ADM00657 Reference Design 2
Microchip Technology ADM00657 Reference Design 3
Microchip Technology ADM00657 Reference Design 4
Microchip Technology ADM00657 Reference Design 1
Microchip Technology ADM00657 Reference Design 1
Microchip Technology ADM00657 Reference Design 2
Microchip Technology ADM00657 Reference Design 3
Microchip Technology ADM00657 Reference Design 4

Applications:

Lighting >

High Voltage LED Driver

End Products:

LightingLED LampsLED Fixtures

ECAD Model:

Description

The Microchip Technology ADM00657-ADM00657, HV9805 230V Boost Evaluation Board is a comprehensive evaluation platform for the HV9805 230VAC Off-Line LED Driver, Lighting Control IC. This evaluation board is designed to provide a complete solution for evaluating the performance of the HV9805 IC. It features a wide range of components, including a power supply, a voltage regulator, a current sense resistor, and a power MOSFET. The board also includes a user interface, allowing users to easily configure the IC and monitor its performance. The board is designed to be used in a variety of applications, including LED lighting, motor control, and power conversion. With its comprehensive features and easy-to-use design, the ADM00657-ADM00657 evaluation board is an ideal solution for evaluating the performance of the HV9805 IC.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    1
  • Output Voltage
    430V
  • Output Current
    125mA
  • Output Current per Channel
    125mA
  • Utilized IC / Part
    HV9805
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Current - Output / Channel
    125mA
  • Outputs and Type
    1, Non-Isolated
  • Min Input Voltage (AC)
    195.5V
  • Max Input Voltage (AC)
    264.5V
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Multipliers / Dividers RF IF Multiplier30000BUY
Analog Devices, Inc.1599RFQ