web counter

Microchip Technology ADM00667MCP39F511 Power Monitor Demonstration Board

Microchip Technology ADM00667 Reference Design 2
Microchip Technology ADM00667 Reference Design 1
Microchip Technology ADM00667 Reference Design 2
Microchip Technology ADM00667 Reference Design 1
Microchip Technology ADM00667 Reference Design 1
Microchip Technology ADM00667 Reference Design 2

Applications:

Measurement and Monitoring >

Power Monitoring

End Products:

Power ManagementPower Distribution ControlSystem Monitoring and Control

ECAD Model:

Description

The Microchip Technology ADM00667-ADM00667 Demonstration Board is a versatile tool for evaluating the MCP39F511 Power Monitor, a power management IC. This board features a wide range of features, including a voltage regulator, a current sense amplifier, a voltage reference, and a temperature sensor. It also includes a USB interface for programming and debugging, as well as a graphical user interface for monitoring and controlling the power management IC. The board is designed to provide a comprehensive platform for evaluating the performance of the MCP39F511 Power Monitor.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Cable
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Energy/Power Meter
  • Utilized IC / Part
    MCP39F511
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    Graphical User Interface, USB Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.17167RFQ
Analog Devices Inc.ANALOG DEVICES ADL5601ARKZ-R7 RF/IF GAIN BLOCK 15.6DB 4GHZ SOT-89-320BUY