web counter

Microchip Technology ADM00686DEMO BOARD MCP39F521 PWR MONITOR

Microchip Technology ADM00686 Reference Design 6
Microchip Technology ADM00686 Reference Design 1
Microchip Technology ADM00686 Reference Design 2
Microchip Technology ADM00686 Reference Design 3
Microchip Technology ADM00686 Reference Design 4
Microchip Technology ADM00686 Reference Design 5
Microchip Technology ADM00686 Reference Design 6
Microchip Technology ADM00686 Reference Design 1
Microchip Technology ADM00686 Reference Design 1
Microchip Technology ADM00686 Reference Design 2
Microchip Technology ADM00686 Reference Design 3
Microchip Technology ADM00686 Reference Design 4
Microchip Technology ADM00686 Reference Design 5
Microchip Technology ADM00686 Reference Design 6

Applications:

Measurement and Monitoring >

Power Monitoring

End Products:

Consumer ElectronicsLight Monitoring DevicesPower Distribution ControlSystem Monitoring and Control

ECAD Model:

Description

The board is capable of measuring voltage, current, power, energy, and power factor of a single-phase AC power system. It also features a graphical LCD display, which allows users to view the measured values in real-time. The board also includes a USB interface, which allows users to connect the board to a PC for data logging and analysis. The board is powered by a 9V battery and includes a power supply for the MCP39F521 IC. The board is ideal for applications such as energy monitoring, power factor correction, and power quality monitoring.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Energy/Power Meter
  • Utilized IC / Part
    MCP39F521
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    Graphical User Interface, I2C Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - MCP1651R-E/MS - CONTROLLER, BOOST UVLO, SMD, MSOP8191RFQ
Microchip TechnologyIC REG CTRLR MULT TOPOLOGY 8MSOP136RFQ
Microchip Technology0RFQ