web counter

Microchip Technology ADM00706MCP39F511N POWER MONITOR DEMONST

Microchip Technology ADM00706 Reference Design 2
Microchip Technology ADM00706 Reference Design 1
Microchip Technology ADM00706 Reference Design 2
Microchip Technology ADM00706 Reference Design 1
Microchip Technology ADM00706 Reference Design 1
Microchip Technology ADM00706 Reference Design 2

Applications:

Measurement and Monitoring >

Power Monitoring

End Products:

Instrumentation and MeasurementSystem Monitoring and Control

ECAD Model:

Description

The Microchip Technology ADM00706-ADM00706 Demonstration Board is a versatile tool for measuring and monitoring power consumption. It is based on the MCP39F511N Power Monitor, Instrumentation and Measurement IC, and provides a comprehensive set of features for measuring and monitoring power consumption. The board includes a voltage regulator, current sense amplifier, and a voltage reference, allowing for accurate measurements of voltage, current, and power. It also includes a graphical LCD display, allowing for easy visualization of the power consumption data. The board is designed to be used with a variety of power sources, including AC and DC power sources. It is an ideal tool for engineers and technicians who need to measure and monitor power consumption in a variety of applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Energy/Power Meter
  • Utilized IC / Part
    MCP39F511N
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2-Channel (Dual)
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADIS16201CCCZ MEMS Accelerometer, Dual-Axis, Digital, X, Y,1.7g, 3 V, 3.6 V, LGA2025RFQ