web counter

Microchip Technology ATETHERNET1-XPROEthernet1 Xplained Pro Extension Board

Microchip Technology ATETHERNET1-XPRO Reference Design 7
Microchip Technology ATETHERNET1-XPRO Reference Design 1
Microchip Technology ATETHERNET1-XPRO Reference Design 2
Microchip Technology ATETHERNET1-XPRO Reference Design 3
Microchip Technology ATETHERNET1-XPRO Reference Design 4
Microchip Technology ATETHERNET1-XPRO Reference Design 5
Microchip Technology ATETHERNET1-XPRO Reference Design 6
Microchip Technology ATETHERNET1-XPRO Reference Design 7
Microchip Technology ATETHERNET1-XPRO Reference Design 1
Microchip Technology ATETHERNET1-XPRO Reference Design 1
Microchip Technology ATETHERNET1-XPRO Reference Design 2
Microchip Technology ATETHERNET1-XPRO Reference Design 3
Microchip Technology ATETHERNET1-XPRO Reference Design 4
Microchip Technology ATETHERNET1-XPRO Reference Design 5
Microchip Technology ATETHERNET1-XPRO Reference Design 6
Microchip Technology ATETHERNET1-XPRO Reference Design 7

Applications:

Wired Communication >

Ethernet Card

End Products:

IndustrialNetworkingIndustrial CommunicationsBuilding Automation

ECAD Model:

Description

It provides a secure connection to the Internet of Things (IoT) and other embedded applications. The board includes an Atmel ATECC608A CryptoAuthentication device, an Ethernet PHY, and an RJ45 connector. The board is designed to be used with the Atmel Xplained Pro evaluation platform, which provides a comprehensive development environment for the Atmel ATECC608A CryptoAuthentication device. The board is also compatible with the Atmel SAM L21 Xplained Pro evaluation kit. The board provides a secure connection to the Internet of Things (IoT) and other embedded applications. It features an Atmel ATECC608A CryptoAuthentication device, an Ethernet PHY, and an RJ45 connector. The board is designed to be used with the Atmel Xplained Pro evaluation platform, which provides a comprehensive development environment for the Atmel ATECC608A CryptoAuthentication device. The board is also compatible with the Atmel SAM L21 Xplained Pro evaluation kit. The board provides a secure connection to the Internet of Things (IoT) and other embedded applications. It features an Atmel ATECC608A CryptoAuthentication device, an Ethernet PHY, and an RJ45 connector.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    External
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Accessory Type
    Interface Board
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM Serial-3Wire 1K-bit 128 x 8/64 x 16 2.5V/3.3V/5V 8-Pin SOIC T/R40000RFQ
Microchip TechnologyEthernet CTLR Single Chip 10Mbps/100Mbps 3.3V 32-Pin QFN EP490BUY
EPSONCRYSTAL 25.0000MHZ 18PF SMD42465RFQ