web counter

Analog Devices Inc. EVAL-ADIN1200FMCZEVALUATION BOARD

Analog Devices Inc. EVAL-ADIN1200FMCZ Reference Design 2
Analog Devices Inc. EVAL-ADIN1200FMCZ Reference Design 1
Analog Devices Inc. EVAL-ADIN1200FMCZ Reference Design 2
Analog Devices Inc. EVAL-ADIN1200FMCZ Reference Design 1
Analog Devices Inc. EVAL-ADIN1200FMCZ Reference Design 1
Analog Devices Inc. EVAL-ADIN1200FMCZ Reference Design 2

Applications:

Wired Communication >

Ethernet Card

End Products:

IndustrialIndustrial Automation HMIRoboticsIndustrial Internet of Things (IIoT)Test and MeasurementMotion ControlFactory AutomationBuilding AutomationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-ADIN1200FMCZ Evaluation Kit is designed to evaluate the ADIN1200 Robust, Industrial, Low Power, 10 Mbps and 100 Mbps Ethernet PHY. This industrial Ethernet PHY is designed to provide reliable and robust communication in industrial applications. It features low power consumption, high EMI immunity, and a wide operating temperature range. The evaluation kit includes a FMC-Z daughter board, a USB-to-UART bridge, and a power supply. It also includes a software package with a GUI for easy configuration and evaluation of the ADIN1200. The evaluation kit is ideal for evaluating the performance of the ADIN1200 in industrial Ethernet applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    Not Applicable
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
EpsonCrystal 25MHz ±10ppm (Tol) 10pF FUND 80Ohm 4-Pin Ultra Mini-CSMD0RFQ
Nexperia USA Inc.IC TRNSLTR BIDIRECTIONAL 6TSSOP2BUY
Analog Devices Inc.ANALOG DEVICES - ADP124ARHZ-3.3-R7 - Fixed LDO Voltage Regulator, 2.3V to 5.5V, 130mV Dropout, 3.3Vout, 500mAout, MSOP-8385RFQ
Analog Devices Inc.ANALOG DEVICES ADP223ACPZ-R7 LDO, DUAL,. 300MA, ADJ0RFQ
Texas InstrumentsPROTOTYPE0RFQ
Texas InstrumentsPROTOTYPE2052RFQ
Abracon LLCCRYSTAL 32.7680KHZ 6PF SMD3000RFQ
FTDI, Future Technology Devices International LtdIC USB FS SERIAL UART 32QFN20RFQ
ECS Inc.CRYSTAL 26.000MHZ 10PF SMD3322BUY