web counter

Microchip Technology EVB-LAN7500-LCEthernet Development Tools Bus-powered Gigabit Ethernet Dongle BRD

Microchip Technology EVB-LAN7500-LC Reference Design 5
Microchip Technology EVB-LAN7500-LC Reference Design 1
Microchip Technology EVB-LAN7500-LC Reference Design 2
Microchip Technology EVB-LAN7500-LC Reference Design 3
Microchip Technology EVB-LAN7500-LC Reference Design 4
Microchip Technology EVB-LAN7500-LC Reference Design 5
Microchip Technology EVB-LAN7500-LC Reference Design 1
Microchip Technology EVB-LAN7500-LC Reference Design 1
Microchip Technology EVB-LAN7500-LC Reference Design 2
Microchip Technology EVB-LAN7500-LC Reference Design 3
Microchip Technology EVB-LAN7500-LC Reference Design 4
Microchip Technology EVB-LAN7500-LC Reference Design 5

Applications:

Wired Communication >

Ethernet Card

End Products:

Communications and TelecomUSB PortHybrid PVRTest and MeasurementEmbedded SystemUSB DongleSet-Top Box

ECAD Model:

Description

The Microchip Technology EVB-LAN7500-LC Evaluation Board is designed to evaluate the LAN7500 High-Speed USB 2.0 to 10/100/1000 Ethernet Dongle Communications and Telecom ICs. This board features a USB 2.0 connector, a 10/100/1000 Ethernet port, and a power LED indicator. It also includes a USB 2.0 to 10/100/1000 Ethernet dongle, which allows for easy connection to a PC or laptop. The board is designed to provide a simple and cost-effective way to evaluate the performance of the LAN7500 ICs. It is ideal for applications such as industrial automation, medical, and consumer electronics.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LAN7500
  • Function
    Ethernet Controller (PHY and MAC)
  • Operating Supply Voltage
    5V
  • Interface
    Ethernet, USB
  • Utilized IC / Part
    LAN7500
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    USB 2.0 to 10/100/1000 Ethernet Controller
  • Embedded
    No
  • Secondary Attributes
    IEEE 802.3, IEEE 802.3u, IEEE 802.3ab Compliant
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM SERIAL 4KB, SMD, SOT-23-60RFQ
Microchip TechnologyIC USB-10/100/1K ETH CTRL 56QFN3200RFQ
Texas InstrumentsIC REG BUCK ADJ 0.8A DL 10SON250RFQ
Texas InstrumentsTEXAS INSTRUMENTS LP5900SD-3.3/NOPB LDO VOLTAGE REGULATOR, 3.3V, 150mA, LLP-6, FULL REEL8RFQ