web counter

Microchip Technology KSZ8091RND-EVALEVAL BRD, KSZ8091RND PHYSICAL LAYER TXRX

Microchip Technology KSZ8091RND-EVAL Reference Design 2
Microchip Technology KSZ8091RND-EVAL Reference Design 1
Microchip Technology KSZ8091RND-EVAL Reference Design 2
Microchip Technology KSZ8091RND-EVAL Reference Design 1
Microchip Technology KSZ8091RND-EVAL Reference Design 1
Microchip Technology KSZ8091RND-EVAL Reference Design 2

Applications:

Wired Communication >

Ethernet Card

End Products:

Consumer ElectronicsGame ConsoleIP PhoneSet-Top BoxPrinters

ECAD Model:

Description

The Microchip Technology KSZ8091RND-EVAL is an evaluation board for the KSZ8091RND 10Base-T/100Base-TX PHY Transceiver. It is designed for use in consumer electronics applications. The board features a 10/100 Mbps Ethernet PHY transceiver, a 10/100 Mbps Ethernet PHY transceiver, and a 10/100 Mbps Ethernet PHY transceiver. It also includes a USB-to-Ethernet bridge, a USB-to-Ethernet bridge, and a USB-to-Ethernet bridge. The board is designed to provide a complete evaluation platform for the KSZ8091RND 10Base-T/100Base-TX PHY Transceiver. It is ideal for testing and evaluating the performance of the transceiver in consumer electronics applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Published
    2012
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Base Part Number
    KSZ8091
  • Function
    Ethernet PHY
  • Operating Supply Voltage
    3.3V
  • Utilized IC / Part
    KSZ8091RND
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICREL SEMICONDUCTOR MIC39100-3.3WS...Fixed LDO Voltage Regulator, 2.25V to 16V, 410mV Dropout, 3.3Vout, 1Aout, SOT-223-33BUY
Microchip TechnologyKSZ8091RND Series 3.3 V Surface Mount 10 Base-T/ 100 Base-TX PHY - QFN-2416886RFQ