Microchip Technology KSZ8091MNX-EVALEVALUATION BOARD 10/100 PHY
The Microchip Technology KSZ8091MNX-EVAL is an evaluation board for the KSZ8091MNX 10Base-T/100Base-TX Physical Layer Transceiver, designed for consumer electronics. It is a complete evaluation platform for the KSZ8091MNX, allowing users to quickly and easily evaluate the device’s features and performance. The board includes a 10Base-T/100Base-TX physical layer transceiver, a power supply, and a USB-to-UART bridge. The board also includes a variety of connectors and jumpers for easy connection to external devices. The board is designed to be used with the Microchip KSZ8091MNX Evaluation Software, which provides a graphical user interface for configuring and testing the device. The board is ideal for evaluating the performance of the KSZ8091MNX in consumer electronics applications.
- TypeParameter
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- Base Part NumberKSZ8091
- FunctionEthernet PHY
- Utilized IC / PartKSZ8091MNX
- Supplied ContentsBoard(s)
- Evaluation KitYes
- EmbeddedNo
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC REG LIN POS ADJ 180MA SOT23-5 | 9 | RFQ | |
| Microchip Technology | IC TRANSCEIVER FULL 1/1 32QFN | 2000 | RFQ | |
| Microchip Technology | IC REG LINEAR 3.3V 500MA SOT23-5 | 12000 | RFQ | |
| Microchip Technology | IC TRANSCEIVER FULL 1/1 32QFN | 10000 | RFQ |


Product
Brand
Articles
Tools