web counter

MikroElektronika ETHWIZCLICKClick board, Ethernet controller, SPI, W5500, 3.3VDC

MikroElektronika ETHWIZCLICK Reference Design 3
MikroElektronika ETHWIZCLICK Reference Design 1
MikroElektronika ETHWIZCLICK Reference Design 2
MikroElektronika ETHWIZCLICK Reference Design 3
MikroElektronika ETHWIZCLICK Reference Design 1
MikroElektronika ETHWIZCLICK Reference Design 1
MikroElektronika ETHWIZCLICK Reference Design 2
MikroElektronika ETHWIZCLICK Reference Design 3

Applications:

Wired Communication >

Ethernet Card

End Products:

SecurityWeb kiosksWeb CameraHybrid PVRPatient MonitoringAccess ControlSTB and DVRServersFactory AutomationData Storage DevicesBuilding AutomationHome NetworkingNetwork SensorSet-Top BoxPrintersCopier

ECAD Model:

Description

The MikroElektronika ETHWIZCLICK-ETHWIZCLICK Evaluation Kit is a comprehensive development platform for creating Ethernet-based applications. It is based on the W5500 Ethernet controller, a security IC, and an STM32F103 microcontroller. The W5500 Ethernet controller provides a high-speed, low-power, and reliable Ethernet connection, while the security IC provides secure authentication and encryption. The STM32F103 microcontroller provides a powerful 32-bit ARM Cortex-M3 processor with a wide range of peripherals and features. The ETHWIZCLICK-ETHWIZCLICK Evaluation Kit includes a range of development tools, including an Ethernet cable, a USB cable, a power supply, and a MikroElektronika Click board. The kit also includes a comprehensive set of software libraries and example projects to help developers get started quickly. The ETHWIZCLICK-ETHWIZCLICK Evaluation Kit is an ideal platform for creating Ethernet-based applications, such as IoT devices, industrial automation systems, and more.