web counter

Microchip Technology EVB-LAN9252-DIGIOEtherCAT Slave controller Evaluation Kit with DIG-IO PDI interfaceSMSC Eval Tool

Microchip Technology EVB-LAN9252-DIGIO Reference Design 12
Microchip Technology EVB-LAN9252-DIGIO Reference Design 1
Microchip Technology EVB-LAN9252-DIGIO Reference Design 2
Microchip Technology EVB-LAN9252-DIGIO Reference Design 3
Microchip Technology EVB-LAN9252-DIGIO Reference Design 4
Microchip Technology EVB-LAN9252-DIGIO Reference Design 5
Microchip Technology EVB-LAN9252-DIGIO Reference Design 6
Microchip Technology EVB-LAN9252-DIGIO Reference Design 7
Microchip Technology EVB-LAN9252-DIGIO Reference Design 8
Microchip Technology EVB-LAN9252-DIGIO Reference Design 9
Microchip Technology EVB-LAN9252-DIGIO Reference Design 10
Microchip Technology EVB-LAN9252-DIGIO Reference Design 11
Microchip Technology EVB-LAN9252-DIGIO Reference Design 12
Microchip Technology EVB-LAN9252-DIGIO Reference Design 1
Microchip Technology EVB-LAN9252-DIGIO Reference Design 1
Microchip Technology EVB-LAN9252-DIGIO Reference Design 2
Microchip Technology EVB-LAN9252-DIGIO Reference Design 3
Microchip Technology EVB-LAN9252-DIGIO Reference Design 4
Microchip Technology EVB-LAN9252-DIGIO Reference Design 5
Microchip Technology EVB-LAN9252-DIGIO Reference Design 6
Microchip Technology EVB-LAN9252-DIGIO Reference Design 7
Microchip Technology EVB-LAN9252-DIGIO Reference Design 8
Microchip Technology EVB-LAN9252-DIGIO Reference Design 9
Microchip Technology EVB-LAN9252-DIGIO Reference Design 10
Microchip Technology EVB-LAN9252-DIGIO Reference Design 11
Microchip Technology EVB-LAN9252-DIGIO Reference Design 12

Applications:

Wired Communication >

Ethernet Card

End Products:

IndustrialMotion Motor ControlHydraulic ValveSensorsFactory Automation

ECAD Model:

Description

The Microchip Technology EVB-LAN9252-DIGIO is an EtherCAT Slave Controller Evaluation Kit based on the LAN9252 with DIG-IO PDI Interface. It is designed for industrial grade applications and provides a comprehensive platform for evaluating the features and performance of the LAN9252. The kit includes a board with the LAN9252, a DIG-IO PDI Interface, and a variety of connectors and cables. It also includes a comprehensive set of software tools and documentation to help users get up and running quickly. The EVB-LAN9252-DIGIO is an ideal solution for evaluating the features and performance of the LAN9252 in industrial grade applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LAN9252
  • Function
    Ethernet
  • Utilized IC / Part
    LAN9252
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    EtherCAT Slave Controller
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC ETHERCAT CTLR 10/100 64TQFP895RFQ
Microchip TechnologyIC ETHERCAT CTLR 10/100 64QFN3000RFQ
Microchip TechnologyEthernet CTLR Single Chip 10Mbps/100Mbps 1.8V/2.5V/3.3V 64-Pin QFN T/R50RFQ
Texas InstrumentsIC TXRX NON-INVERT 3.6V 20TSSOP90000RFQ
Murata Power Solutions Inc.DC DC CONVERTER 0.59-6V 15W10000RFQ
Microchip TechnologyMICROCHIP - 24FC512-I/P - SERIAL EEPROM, 512KBIT, 1MHZ, DIP-8240RFQ
Texas InstrumentsIC 2.64V SUPPLY MONITOR SOT23-5158BUY