web counter

Microchip Technology EVB-LAN9252-ADD-ONEVAL ADD-ON EL9800 DEV PLATFORM

Microchip Technology EVB-LAN9252-ADD-ON Reference Design 8
Microchip Technology EVB-LAN9252-ADD-ON Reference Design 1
Microchip Technology EVB-LAN9252-ADD-ON Reference Design 2
Microchip Technology EVB-LAN9252-ADD-ON Reference Design 3
Microchip Technology EVB-LAN9252-ADD-ON Reference Design 4
Microchip Technology EVB-LAN9252-ADD-ON Reference Design 5
Microchip Technology EVB-LAN9252-ADD-ON Reference Design 6
Microchip Technology EVB-LAN9252-ADD-ON Reference Design 7
Microchip Technology EVB-LAN9252-ADD-ON Reference Design 8
Microchip Technology EVB-LAN9252-ADD-ON Reference Design 1
Microchip Technology EVB-LAN9252-ADD-ON Reference Design 1
Microchip Technology EVB-LAN9252-ADD-ON Reference Design 2
Microchip Technology EVB-LAN9252-ADD-ON Reference Design 3
Microchip Technology EVB-LAN9252-ADD-ON Reference Design 4
Microchip Technology EVB-LAN9252-ADD-ON Reference Design 5
Microchip Technology EVB-LAN9252-ADD-ON Reference Design 6
Microchip Technology EVB-LAN9252-ADD-ON Reference Design 7
Microchip Technology EVB-LAN9252-ADD-ON Reference Design 8

Applications:

Wired Communication >

Ethernet Card

End Products:

IndustrialMotion Motor ControlHydraulic ValveSensorsFactory Automation

ECAD Model:

Description

The Microchip Technology EVB-LAN9252-ADD-ON is an add-on development platform for Beckhoff EL9800 based on the LAN9252 Ethernet Controller. It is designed for industrial Ethernet applications and provides a comprehensive set of features for developing and testing industrial Ethernet applications. It includes a LAN9252 Ethernet controller, a Beckhoff EL9800 industrial Ethernet switch, and a variety of other components. The platform supports a wide range of industrial Ethernet protocols, including EtherCAT, PROFINET, and EtherNet/IP. It also provides a variety of features for debugging and testing, including a built-in logic analyzer, a real-time clock, and a variety of other tools. The platform is designed to be easy to use and provides a comprehensive set of features for developing and testing industrial Ethernet applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LAN9252
  • Function
    Ethernet
  • Utilized IC / Part
    LAN9252
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    EtherCAT Slave Controller
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC ETHERCAT CTLR 10/100 64TQFP895RFQ
Microchip TechnologyIC ETHERCAT CTLR 10/100 64QFN40RFQ
Microchip TechnologyIC ETHERCAT CTLR 10/100 64QFN260RFQ
Microchip TechnologyIC ETHERCAT CTLR 10/100 64QFN20000BUY
Microchip TechnologyIC ETHERCAT CTLR 10/100 64QFN3000RFQ
Microchip TechnologyEthernet CTLR Single Chip 10Mbps/100Mbps 1.8V/2.5V/3.3V 64-Pin QFN T/R50RFQ
Microchip TechnologyIC REG LINEAR 3.3V 1A SOT223-3468RFQ
Microchip TechnologyIC ETHERCAT CTLR 10/100 64TQFP10000RFQ
Microchip TechnologyIC ETHERCAT CTLR 10/100 64QFN10000RFQ
Microchip TechnologyIC ETHERCAT CTLR 10/100 64TQFP26RFQ
Microchip TechnologyIC ETHERCAT CTLR 10/100 64TQFP2125RFQ
Load more