Microchip Technology KSZ8081RND-EVALEVAL BRD, KSZ8081RND PHYSICAL LAYER TXRX
Description
The Microchip Technology KSZ8081RND-EVAL is an evaluation board for the KSZ8081RND 10Base-T/100Base-TX PHY Transceiver, designed for consumer electronics applications. The board features a 10/100 Mbps Ethernet PHY transceiver, a 10/100 Mbps Ethernet PHY transceiver, and a 10/100 Mbps Ethernet PHY transceiver. It also includes a USB-to-Ethernet bridge, a USB-to-Ethernet bridge, and a USB-to-Ethernet bridge. The board is designed to provide a complete evaluation platform for the KSZ8081RND 10Base-T/100Base-TX PHY Transceiver. It is ideal for testing and evaluating the performance of the transceiver in consumer electronics applications.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Published2012
- Part StatusDiscontinued
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- Base Part NumberKSZ8081
- FunctionEthernet PHY
- Utilized IC / PartKSZ8081RND
- Supplied ContentsBoard(s)
- Evaluation KitYes
- EmbeddedNo
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | 5000 | RFQ | ||
| Microchip Technology | IC TRANSCEIVER FULL 1/1 24QFN | 10000 | RFQ | |
| Microchip Technology | IC REG LIN POS ADJ 180MA SOT23-5 | 9 | RFQ | |
| Microchip Technology | IC TXRX ETHERNET 24QFN | 2475 | RFQ | |
| Microchip Technology | MICREL SEMICONDUCTOR MIC39100-3.3WS...Fixed LDO Voltage Regulator, 2.25V to 16V, 410mV Dropout, 3.3Vout, 1Aout, SOT-223-3 | 3 | BUY | |
| Microchip Technology | IC REG LDO 3.3V 1A SOT223 | 100 | RFQ | |
| Microchip Technology | IC TRANSCEIVER FULL 1/1 32QFN | 3777 | RFQ | |
| Microchip Technology | IC TRANSCEIVER FULL 1/1 24QFN | 74 | RFQ | |
| Microchip Technology | IC REG LINEAR 5V 180MA SOT23-5 | 324757 | BUY |


Product
Brand
Articles
Tools