web counter

Microchip Technology EVB-LAN9500A-MIIEVALUATION BOARD LAN9500-ABZJ

Microchip Technology EVB-LAN9500A-MII Reference Design 7
Microchip Technology EVB-LAN9500A-MII Reference Design 1
Microchip Technology EVB-LAN9500A-MII Reference Design 2
Microchip Technology EVB-LAN9500A-MII Reference Design 3
Microchip Technology EVB-LAN9500A-MII Reference Design 4
Microchip Technology EVB-LAN9500A-MII Reference Design 5
Microchip Technology EVB-LAN9500A-MII Reference Design 6
Microchip Technology EVB-LAN9500A-MII Reference Design 7
Microchip Technology EVB-LAN9500A-MII Reference Design 1
Microchip Technology EVB-LAN9500A-MII Reference Design 1
Microchip Technology EVB-LAN9500A-MII Reference Design 2
Microchip Technology EVB-LAN9500A-MII Reference Design 3
Microchip Technology EVB-LAN9500A-MII Reference Design 4
Microchip Technology EVB-LAN9500A-MII Reference Design 5
Microchip Technology EVB-LAN9500A-MII Reference Design 6
Microchip Technology EVB-LAN9500A-MII Reference Design 7

Applications:

Wired Communication >

Ethernet Card

End Products:

AudioUSB PortHybrid PVREthernet Terminal AdapterTest and MeasurementEmbedded SystemSet-Top BoxDocking Station

ECAD Model:

Description

The Microchip Technology EVB-LAN9500A-MII is a customer evaluation board designed to evaluate the performance of the LAN9500A High-Speed USB 2.0 to 10/100 Ethernet controller. It features an MII interface, audio jack, and a USB 2.0 port. The board is designed to provide a simple and easy way to evaluate the performance of the LAN9500A controller. It is ideal for applications such as industrial automation, medical, and consumer electronics. The board also includes a 10/100 Ethernet port, allowing for easy connection to a network. The board is also compatible with Windows, Linux, and Mac OS X operating systems.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Package / Case
    100
  • Series
    0133
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    2 (1 Year)
  • Type
    Interface
  • Base Part Number
    LAN9500A
  • Function
    Ethernet Controller (PHY and MAC)
  • Utilized IC / Part
    LAN9500
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single Chip Hi-Speed USB to 10/100 Ethernet
  • Embedded
    No
  • Secondary Attributes
    Full Duplex and HP Auto-MDIX Support, 10BASE-T and 100BASE-TX
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC USB 2.0-10/100 ETH CRTL 56QFN2340BUY
Texas InstrumentsTEXAS INSTRUMENTS LP38693MP-3.3/NOPB IC, V REG LDO 0.5A 3.3V, SMD, 38693,REEL17BUY
Microchip TechnologyIC RESET GEN 2.63V VTH SOT143-46000BUY
Texas InstrumentsTEXAS INSTRUMENTS SN74CBTLV3125PW IC, BUS SWITCH, QUAD FET, SMD894RFQ