Microchip Technology KSZ8081MNX-EVALBOARD EVALUATION FOR KSZ8081MNX
Description
The Microchip Technology KSZ8081MNX-EVAL is an evaluation board for the KSZ8081MNX 10Base-T/100Base-TX Physical Layer Transceiver, designed for consumer electronics applications. It is a low-cost, easy-to-use platform for evaluating the performance of the KSZ8081MNX transceiver. The board includes a 10Base-T/100Base-TX Ethernet port, a USB port, and a power supply. It also includes a variety of test points and connectors for connecting to external devices. The board is designed to be used with the Microchip KSZ8081MNX transceiver, and is ideal for evaluating the performance of the transceiver in consumer electronics applications.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- MountBase
- Package / Case100
- PackagingBulk
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- Max Operating Temperature70°C
- Min Operating Temperature0°C
- Base Part NumberKSZ8081
- FunctionEthernet PHY
- Operating Supply Voltage3.3V
- Utilized IC / PartKSZ8081MNX
- Supplied ContentsBoard(s)
- Evaluation KitYes
- EmbeddedNo
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC TRANSCEIVER FULL 1/1 32QFN | 2019 | RFQ | |
| Microchip Technology | IC REG LIN POS ADJ 180MA SOT23-5 | 9 | RFQ | |
| Microchip Technology | IC REG LINEAR 3.3V 500MA SOT23-5 | 12000 | RFQ | |
| Microchip Technology | Microchip KSZ8081MNXIA-TR, IEEE 802.3 Ethernet Transceiver, 3.3 V, 32-Pin QFN | 10 | RFQ | |
| Microchip Technology | IC TRANSCEIVER FULL 1/1 32QFN | 25000 | RFQ |


Product
Brand
Articles
Tools