web counter

Microchip Technology KSZ8041FTL-EVALKIT EVAL KSZ8041FTL EXPERIMENT

Microchip Technology KSZ8041FTL-EVAL Reference Design 13
Microchip Technology KSZ8041FTL-EVAL Reference Design 1
Microchip Technology KSZ8041FTL-EVAL Reference Design 2
Microchip Technology KSZ8041FTL-EVAL Reference Design 3
Microchip Technology KSZ8041FTL-EVAL Reference Design 4
Microchip Technology KSZ8041FTL-EVAL Reference Design 5
Microchip Technology KSZ8041FTL-EVAL Reference Design 6
Microchip Technology KSZ8041FTL-EVAL Reference Design 7
Microchip Technology KSZ8041FTL-EVAL Reference Design 8
Microchip Technology KSZ8041FTL-EVAL Reference Design 9
Microchip Technology KSZ8041FTL-EVAL Reference Design 10
Microchip Technology KSZ8041FTL-EVAL Reference Design 11
Microchip Technology KSZ8041FTL-EVAL Reference Design 12
Microchip Technology KSZ8041FTL-EVAL Reference Design 13
Microchip Technology KSZ8041FTL-EVAL Reference Design 1
Microchip Technology KSZ8041FTL-EVAL Reference Design 1
Microchip Technology KSZ8041FTL-EVAL Reference Design 2
Microchip Technology KSZ8041FTL-EVAL Reference Design 3
Microchip Technology KSZ8041FTL-EVAL Reference Design 4
Microchip Technology KSZ8041FTL-EVAL Reference Design 5
Microchip Technology KSZ8041FTL-EVAL Reference Design 6
Microchip Technology KSZ8041FTL-EVAL Reference Design 7
Microchip Technology KSZ8041FTL-EVAL Reference Design 8
Microchip Technology KSZ8041FTL-EVAL Reference Design 9
Microchip Technology KSZ8041FTL-EVAL Reference Design 10
Microchip Technology KSZ8041FTL-EVAL Reference Design 11
Microchip Technology KSZ8041FTL-EVAL Reference Design 12
Microchip Technology KSZ8041FTL-EVAL Reference Design 13

Applications:

Wired Communication >

Ethernet Card

End Products:

Consumer ElectronicsGame ConsoleIP PhoneSet-Top BoxPrinters

ECAD Model:

Description

The Microchip Technology KSZ8041FTL-EVAL is an evaluation board for the KSZ8041TL 10Base-T/100Base-TX/100Base-FX Physical Layer Transceiver in Copper Mode. It is designed for consumer electronics applications and provides a platform for testing and evaluating the performance of the KSZ8041TL transceiver. The board features a RJ-45 connector for 10Base-T/100Base-TX/100Base-FX copper mode, a USB connector for power supply, and a set of LEDs for monitoring the status of the transceiver. The board also includes a set of jumpers for configuring the transceiver and a set of test points for probing the signals. The board is designed to be used with the KSZ8041TL evaluation software, which provides a graphical user interface for configuring and testing the transceiver.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Published
    2007
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    KSZ8041
  • Function
    Ethernet PHY
  • Utilized IC / Part
    KSZ8041FTL
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Sharp0RFQ